Capital Lighting, Inc. 1793BB-293 Bathroom Fixtures-Three Lights 431454

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037928 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037928 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1793BB-293 Bathroom Fixtures-Three Lights - 431454 - Capital Lighting, Inc.
Columbus, OH, USA
1793BB-293 Bathroom Fixtures-Three Lights
431454
1793BB-293 Bathroom Fixtures-Three Lights 431454
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037928 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224037928
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431454
Product Name 1793BB-293 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details