Capital Lighting, Inc. 1792BB-293 Bathroom Fixtures-Two Lights 431453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037904 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037904 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1792BB-293 Bathroom Fixtures-Two Lights - 431453 - Capital Lighting, Inc.
Columbus, OH, USA
1792BB-293 Bathroom Fixtures-Two Lights
431453
1792BB-293 Bathroom Fixtures-Two Lights 431453
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037904 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224037904
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431453
Product Name 1792BB-293 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details