Capital Lighting, Inc. 1794BB-293 Bathroom Fixtures-Four Lights 431451

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037942 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037942 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1794BB-293 Bathroom Fixtures-Four Lights - 431451 - Capital Lighting, Inc.
Columbus, OH, USA
1794BB-293 Bathroom Fixtures-Four Lights
431451
1794BB-293 Bathroom Fixtures-Four Lights 431451
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037942 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224037942
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431451
Product Name 1794BB-293 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details