Capital Lighting, Inc. 1794MN-223 Bathroom Fixtures-Four Lights 431450

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224037959 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224037959 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1794MN-223 Bathroom Fixtures-Four Lights - 431450 - Capital Lighting, Inc.
Columbus, OH, USA
1794MN-223 Bathroom Fixtures-Four Lights
431450
1794MN-223 Bathroom Fixtures-Four Lights 431450
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224037959 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224037959
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431450
Product Name 1794MN-223 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details