Capital Lighting, Inc. 3646GU-254 Mid. Chandeliers-Glass Up 431448

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber Product Name: Six Light Chandelier UPC: 841224044216 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber Product Name: Six Light Chandelier UPC: 841224044216 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3646GU-254 Mid. Chandeliers-Glass Up - 431448 - Capital Lighting, Inc.
Columbus, OH, USA
3646GU-254 Mid. Chandeliers-Glass Up
431448
3646GU-254 Mid. Chandeliers-Glass Up 431448
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber Product Name: Six Light Chandelier UPC: 841224044216 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Gilded Umber
Product Name: Six Light Chandelier
UPC: 841224044216
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431448
Product Name 3646GU-254 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details