Capital Lighting, Inc. 1883BB-252 Bathroom Fixtures-Three Lights 431444

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224044872 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224044872 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1883BB-252 Bathroom Fixtures-Three Lights - 431444 - Capital Lighting, Inc.
Columbus, OH, USA
1883BB-252 Bathroom Fixtures-Three Lights
431444
1883BB-252 Bathroom Fixtures-Three Lights 431444
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224044872 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224044872
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431444
Product Name 1883BB-252 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details