Capital Lighting, Inc. 3565BB Pendants-Bowl Style 431443

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Pendant UPC: 841224045091 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Pendant UPC: 841224045091 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3565BB Pendants-Bowl Style - 431443 - Capital Lighting, Inc.
Columbus, OH, USA
3565BB Pendants-Bowl Style
431443
3565BB Pendants-Bowl Style 431443
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Pendant UPC: 841224045091 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 42.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Pendant
UPC: 841224045091
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431443
Product Name 3565BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details