Capital Lighting, Inc. 3589CS-287 Mid. Chandeliers-Glass Up 431435

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045978 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045978 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3589CS-287 Mid. Chandeliers-Glass Up - 431435 - Capital Lighting, Inc.
Columbus, OH, USA
3589CS-287 Mid. Chandeliers-Glass Up
431435
3589CS-287 Mid. Chandeliers-Glass Up 431435
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045978 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Creek Stone
Product Name: Nine Light Chandelier
UPC: 841224045978
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431435
Product Name 3589CS-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details