Capital Lighting, Inc. 3419BB-287 Mid. Chandeliers-Glass Up 431434

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224045787 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224045787 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3419BB-287 Mid. Chandeliers-Glass Up - 431434 - Capital Lighting, Inc.
Columbus, OH, USA
3419BB-287 Mid. Chandeliers-Glass Up
431434
3419BB-287 Mid. Chandeliers-Glass Up 431434
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224045787 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224045787
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431434
Product Name 3419BB-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details