Capital Lighting, Inc. 1332BB-287 Bathroom Fixtures-Two Lights 431432

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224045626 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224045626 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1332BB-287 Bathroom Fixtures-Two Lights - 431432 - Capital Lighting, Inc.
Columbus, OH, USA
1332BB-287 Bathroom Fixtures-Two Lights
431432
1332BB-287 Bathroom Fixtures-Two Lights 431432
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224045626 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224045626
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431432
Product Name 1332BB-287 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details