Capital Lighting, Inc. 3413BB-259 Mid. Chandeliers-Glass Down 431430

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224045749 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224045749 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3413BB-259 Mid. Chandeliers-Glass Down - 431430 - Capital Lighting, Inc.
Columbus, OH, USA
3413BB-259 Mid. Chandeliers-Glass Down
431430
3413BB-259 Mid. Chandeliers-Glass Down 431430
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224045749 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Chandelier
UPC: 841224045749
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431430
Product Name 3413BB-259 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details