Capital Lighting, Inc. 1893CS-234 Bathroom Fixtures-Three Lights 431428

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224046067 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224046067 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1893CS-234 Bathroom Fixtures-Three Lights - 431428 - Capital Lighting, Inc.
Columbus, OH, USA
1893CS-234 Bathroom Fixtures-Three Lights
431428
1893CS-234 Bathroom Fixtures-Three Lights 431428
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Vanity Fixture UPC: 841224046067 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Vanity Fixture
UPC: 841224046067
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431428
Product Name 1893CS-234 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details