Capital Lighting, Inc. 1892CS-234 Bathroom Fixtures-Two Lights 431425

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224046050 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224046050 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1892CS-234 Bathroom Fixtures-Two Lights - 431425 - Capital Lighting, Inc.
Columbus, OH, USA
1892CS-234 Bathroom Fixtures-Two Lights
431425
1892CS-234 Bathroom Fixtures-Two Lights 431425
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224046050 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Creek Stone
Product Name: Two Light Vanity Fixture
UPC: 841224046050
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431425
Product Name 1892CS-234 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details