Capital Lighting, Inc. 3584CB Pendants-Bowl Style 431418

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045886 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045886 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3584CB Pendants-Bowl Style - 431418 - Capital Lighting, Inc.
Columbus, OH, USA
3584CB Pendants-Bowl Style
431418
3584CB Pendants-Bowl Style 431418
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045886 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Pendant
UPC: 841224045886
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431418
Product Name 3584CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details