Capital Lighting, Inc. 3585CS-287 Mid. Chandeliers-Glass Up 431417

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045954 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045954 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3585CS-287 Mid. Chandeliers-Glass Up - 431417 - Capital Lighting, Inc.
Columbus, OH, USA
3585CS-287 Mid. Chandeliers-Glass Up
431417
3585CS-287 Mid. Chandeliers-Glass Up 431417
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045954 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 28.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Creek Stone
Product Name: Five Light Chandelier
UPC: 841224045954
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431417
Product Name 3585CS-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details