Capital Lighting, Inc. 3583CB-259 Mid. Chandeliers-Glass Down 431412

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Chandelier UPC: 841224045923 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Chandelier UPC: 841224045923 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3583CB-259 Mid. Chandeliers-Glass Down - 431412 - Capital Lighting, Inc.
Columbus, OH, USA
3583CB-259 Mid. Chandeliers-Glass Down
431412
3583CB-259 Mid. Chandeliers-Glass Down 431412
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Chandelier UPC: 841224045923 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Chandelier
UPC: 841224045923
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431412
Product Name 3583CB-259 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details