Capital Lighting, Inc. 3582CB-287 Large Chandeliers-Glass Shade 431411

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224045985 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224045985 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3582CB-287 Large Chandeliers-Glass Shade - 431411 - Capital Lighting, Inc.
Columbus, OH, USA
3582CB-287 Large Chandeliers-Glass Shade
431411
3582CB-287 Large Chandeliers-Glass Shade 431411
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224045985 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 40.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chesterfield Brown
Product Name: 12 Light Chandelier
UPC: 841224045985
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431411
Product Name 3582CB-287 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details