Capital Lighting, Inc. 3588CB Semi-Flush Mts.-Bowl Style 431407

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Semi-Flush Fixture UPC: 841224045909 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Semi-Flush Fixture UPC: 841224045909 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3588CB Semi-Flush Mts.-Bowl Style - 431407 - Capital Lighting, Inc.
Columbus, OH, USA
3588CB Semi-Flush Mts.-Bowl Style
431407
3588CB Semi-Flush Mts.-Bowl Style 431407
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Semi-Flush Fixture UPC: 841224045909 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Semi-Flush Fixture
UPC: 841224045909
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431407
Product Name 3588CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details