Capital Lighting, Inc. 3581CB-287 Mini Pendants-Rod 431404

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224046005 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224046005 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3581CB-287 Mini Pendants-Rod - 431404 - Capital Lighting, Inc.
Columbus, OH, USA
3581CB-287 Mini Pendants-Rod
431404
3581CB-287 Mini Pendants-Rod 431404
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224046005 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown
Product Name: One Light Mini Pendant
UPC: 841224046005
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431404
Product Name 3581CB-287 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details