Capital Lighting, Inc. PL758263L Bathroom Fixtures-Two Lights 431258

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188366 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188366 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL758263L Bathroom Fixtures-Two Lights - 431258 - Capital Lighting, Inc.
Columbus, OH, USA
PL758263L Bathroom Fixtures-Two Lights
431258
PL758263L Bathroom Fixtures-Two Lights 431258
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188366 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 7.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Painted Bronze
Weight: 6.37
Product Name: Two Light Bath Fixture
UPC: 020389188366
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431258
Product Name PL758263L Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details