Capital Lighting, Inc. M542523 Exterior -Hanging 431257

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 13.21 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189219 Category: Outdoor Hanging Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 13.21 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189219 Category: Outdoor Hanging Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
M542523 Exterior -Hanging - 431257 - Capital Lighting, Inc.
Columbus, OH, USA
M542523 Exterior -Hanging
431257
M542523 Exterior -Hanging 431257
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 13.21 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189219 Category: Outdoor Hanging Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 13.21
Product Name: Three Light Outdoor Hanging Lantern
UPC: 020389189219
Category: Outdoor Hanging Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431257
Product Name M542523 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details