Capital Lighting, Inc. M289211 Semi-Flush Mts.-Drum Shade 431238

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Product Name: Two Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Product Name: Two Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M289211 Semi-Flush Mts.-Drum Shade - 431238 - Capital Lighting, Inc.
Columbus, OH, USA
M289211 Semi-Flush Mts.-Drum Shade
431238
M289211 Semi-Flush Mts.-Drum Shade 431238
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Product Name: Two Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Florentine
Product Name: Two Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431238
Product Name M289211 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details