Capital Lighting, Inc. M526240 Exterior -Wall Mount 431225

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.75 Extension: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 14.02 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189233 Category: Outdoor Wall Lantern Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.75 Extension: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 14.02 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189233 Category: Outdoor Wall Lantern Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M526240 Exterior -Wall Mount - 431225 - Capital Lighting, Inc.
Columbus, OH, USA
M526240 Exterior -Wall Mount
431225
M526240 Exterior -Wall Mount 431225
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.75 Extension: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 14.02 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189233 Category: Outdoor Wall Lantern Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 24.75
Extension: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Umber
Weight: 14.02
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389189233
Category: Outdoor Wall Lantern
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431225
Product Name M526240 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details