Capital Lighting, Inc. M525623 Exterior -Wall Mount 431221

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 17.71 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189189 Category: Outdoor Wall Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 17.71 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189189 Category: Outdoor Wall Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
M525623 Exterior -Wall Mount - 431221 - Capital Lighting, Inc.
Columbus, OH, USA
M525623 Exterior -Wall Mount
431221
M525623 Exterior -Wall Mount 431221
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 17.71 Product Name: Three Light Outdoor Wall Lantern UPC: 020389189189 Category: Outdoor Wall Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Extension: 14.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 17.71
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389189189
Category: Outdoor Wall Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431221
Product Name M525623 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details