Capital Lighting, Inc. 4182-55 Sconces-Pocket 430984

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Length 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 897821001534 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Length 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 897821001534 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4182-55 Sconces-Pocket - 430984 - Capital Lighting, Inc.
Columbus, OH, USA
4182-55 Sconces-Pocket
430984
4182-55 Sconces-Pocket 430984
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Length 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 897821001534 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.75
Length 9.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 7
Product Name: Two Lights Wall Sconce
UPC: 897821001534
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430984
Product Name 4182-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details