Capital Lighting, Inc. 4173-55 Island/Pool Table-3 Light Bar 430958

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 23 Product Name: Nine Lights Chandelier UPC: 897821001565 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 23 Product Name: Nine Lights Chandelier UPC: 897821001565 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4173-55 Island/Pool Table-3 Light Bar - 430958 - Capital Lighting, Inc.
Columbus, OH, USA
4173-55 Island/Pool Table-3 Light Bar
430958
4173-55 Island/Pool Table-3 Light Bar 430958
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 23 Product Name: Nine Lights Chandelier UPC: 897821001565 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 49.75
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Weight: 23
Product Name: Nine Lights Chandelier
UPC: 897821001565
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430958
Product Name 4173-55 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details