Capital Lighting, Inc. 1681-89 Sconces-Single Glass 430938

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.75 Length 22.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 46335926011 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.75 Length 22.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 46335926011 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
1681-89 Sconces-Single Glass - 430938 - Capital Lighting, Inc.
Columbus, OH, USA
1681-89 Sconces-Single Glass
430938
1681-89 Sconces-Single Glass 430938
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.75 Length 22.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 46335926011 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 22.75
Length 22.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 46335926011
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430938
Product Name 1681-89 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details