Capital Lighting, Inc. 4031-89 Mini Chandeliers-Candle 430905

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Three Lights Chandelier UPC: 773546165563 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Three Lights Chandelier UPC: 773546165563 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
4031-89 Mini Chandeliers-Candle - 430905 - Capital Lighting, Inc.
Columbus, OH, USA
4031-89 Mini Chandeliers-Candle
430905
4031-89 Mini Chandeliers-Candle 430905
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Three Lights Chandelier UPC: 773546165563 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 23
Product Name: Three Lights Chandelier
UPC: 773546165563
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430905
Product Name 4031-89 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details