Capital Lighting, Inc. 3746-34 Mid. Chandeliers-Candle 430903

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Ebony Weight: 8 Product Name: Six Lights Chandelier UPC: 46335918948 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Ebony Weight: 8 Product Name: Six Lights Chandelier UPC: 46335918948 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3746-34 Mid. Chandeliers-Candle - 430903 - Capital Lighting, Inc.
Columbus, OH, USA
3746-34 Mid. Chandeliers-Candle
430903
3746-34 Mid. Chandeliers-Candle 430903
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Ebony Weight: 8 Product Name: Six Lights Chandelier UPC: 46335918948 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 26.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Ebony
Weight: 8
Product Name: Six Lights Chandelier
UPC: 46335918948
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430903
Product Name 3746-34 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details