Capital Lighting, Inc. 3749-34 Mid. Chandeliers-Candle 430901

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Ebony Weight: 11 Product Name: Nine Lights Chandelier UPC: 689716100329 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Ebony Weight: 11 Product Name: Nine Lights Chandelier UPC: 689716100329 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3749-34 Mid. Chandeliers-Candle - 430901 - Capital Lighting, Inc.
Columbus, OH, USA
3749-34 Mid. Chandeliers-Candle
430901
3749-34 Mid. Chandeliers-Candle 430901
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Ebony Weight: 11 Product Name: Nine Lights Chandelier UPC: 689716100329 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Ebony
Weight: 11
Product Name: Nine Lights Chandelier
UPC: 689716100329
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430901
Product Name 3749-34 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details