Capital Lighting, Inc. 3993TC/1355 Bathroom Fixtures-Three Lights 430896

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Bathroom Lights Glass: Petite Victorian
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Bathroom Lights Glass: Petite Victorian

Suppliers

Company
Product
Description
Supplier Links
3993TC/1355 Bathroom Fixtures-Three Lights - 430896 - Capital Lighting, Inc.
Columbus, OH, USA
3993TC/1355 Bathroom Fixtures-Three Lights
430896
3993TC/1355 Bathroom Fixtures-Three Lights 430896
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Bathroom Lights Glass: Petite Victorian

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toscana
Product Name: Three Light Bathroom Lights
Glass: Petite Victorian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430896
Product Name 3993TC/1355 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details