PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 46.50
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Tuscan Sun
Product Name: Nine Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 430886 |
| Product Name | 4971TN/CALC Large Chandeliers-Pillar Candle |
| Application | Residential |