Capital Lighting, Inc. 4182TP/S54 Sconces-Double Candle 430874

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tawny Port Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tawny Port Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4182TP/S54 Sconces-Double Candle - 430874 - Capital Lighting, Inc.
Columbus, OH, USA
4182TP/S54 Sconces-Double Candle
430874
4182TP/S54 Sconces-Double Candle 430874
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tawny Port Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tawny Port
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430874
Product Name 4182TP/S54 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details