Capital Lighting, Inc. 4201SZ/1305 Sconces-Single Glass 430873

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Smoked Taupe
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Smoked Taupe

Suppliers

Company
Product
Description
Supplier Links
4201SZ/1305 Sconces-Single Glass - 430873 - Capital Lighting, Inc.
Columbus, OH, USA
4201SZ/1305 Sconces-Single Glass
430873
4201SZ/1305 Sconces-Single Glass 430873
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Smoked Taupe

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Bronze
Product Name: One Light Bathroom Lights
Glass: Smoked Taupe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430873
Product Name 4201SZ/1305 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details