Capital Lighting, Inc. 4348TN/PS125 Pendants-Bowl Style 430862

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
4348TN/PS125 Pendants-Bowl Style - 430862 - Capital Lighting, Inc.
Columbus, OH, USA
4348TN/PS125 Pendants-Bowl Style
430862
4348TN/PS125 Pendants-Bowl Style 430862
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tuscan Sun
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430862
Product Name 4348TN/PS125 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details