Capital Lighting, Inc. 4912CC/PS01 Bathroom Fixtures-Two Lights 430854

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Copper Claret Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Copper Claret Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4912CC/PS01 Bathroom Fixtures-Two Lights - 430854 - Capital Lighting, Inc.
Columbus, OH, USA
4912CC/PS01 Bathroom Fixtures-Two Lights
430854
4912CC/PS01 Bathroom Fixtures-Two Lights 430854
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Copper Claret Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Copper Claret
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430854
Product Name 4912CC/PS01 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details