Capital Lighting, Inc. 4262AC/CALC Mid. Chandeliers-Pillar Candle 430846

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite Amber Tulip
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite Amber Tulip

Suppliers

Company
Product
Description
Supplier Links
4262AC/CALC Mid. Chandeliers-Pillar Candle - 430846 - Capital Lighting, Inc.
Columbus, OH, USA
4262AC/CALC Mid. Chandeliers-Pillar Candle
430846
4262AC/CALC Mid. Chandeliers-Pillar Candle 430846
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite Amber Tulip

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 33.50
Bulb
Type: Medium
Qty: 8
Wattage: 40
Finish: Antique Copper
Product Name: Eight Light Chandelier
Glass: Calcite Amber Tulip

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430846
Product Name 4262AC/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details