Capital Lighting, Inc. 4753GW/CALC Bathroom Fixtures-Three Lights 430824

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Golden Wheat Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Golden Wheat Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4753GW/CALC Bathroom Fixtures-Three Lights - 430824 - Capital Lighting, Inc.
Columbus, OH, USA
4753GW/CALC Bathroom Fixtures-Three Lights
430824
4753GW/CALC Bathroom Fixtures-Three Lights 430824
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 6 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Golden Wheat Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.50
Extension: 6
Bulb
Type: T4
Qty: 3
Wattage: 75
Finish: Golden Wheat
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430824
Product Name 4753GW/CALC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details