Capital Lighting, Inc. 4760GW/CALC Large Chandeliers-Glass Shade 430821

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Golden Wheat Product Name: Eight Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Golden Wheat Product Name: Eight Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
4760GW/CALC Large Chandeliers-Glass Shade - 430821 - Capital Lighting, Inc.
Columbus, OH, USA
4760GW/CALC Large Chandeliers-Glass Shade
430821
4760GW/CALC Large Chandeliers-Glass Shade 430821
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: T4 Qty: 8 Wattage: 75 Finish: Golden Wheat Product Name: Eight Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 49.50
Bulb
Type: T4
Qty: 8
Wattage: 75
Finish: Golden Wheat
Product Name: Eight Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430821
Product Name 4760GW/CALC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details