Capital Lighting, Inc. 4656BZ/CALC Mid. Chandeliers-Pillar Candle 430808

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4656BZ/CALC Mid. Chandeliers-Pillar Candle - 430808 - Capital Lighting, Inc.
Columbus, OH, USA
4656BZ/CALC Mid. Chandeliers-Pillar Candle
430808
4656BZ/CALC Mid. Chandeliers-Pillar Candle 430808
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430808
Product Name 4656BZ/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details