Capital Lighting, Inc. 9097-89 Exterior -Wall Mount 430789

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821001961 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821001961 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9097-89 Exterior -Wall Mount - 430789 - Capital Lighting, Inc.
Columbus, OH, USA
9097-89 Exterior -Wall Mount
430789
9097-89 Exterior -Wall Mount 430789
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821001961 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.75
Length 9.75
Extension: 22.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2
Product Name: One Light Outdoor Lantern
UPC: 897821001961
Category: Lantern
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430789
Product Name 9097-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details