Capital Lighting, Inc. 9098-89 Exterior -Wall Mount 430787

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Two Lights Outdoor Lantern UPC: 897821001978 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Two Lights Outdoor Lantern UPC: 897821001978 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9098-89 Exterior -Wall Mount - 430787 - Capital Lighting, Inc.
Columbus, OH, USA
9098-89 Exterior -Wall Mount
430787
9098-89 Exterior -Wall Mount 430787
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Two Lights Outdoor Lantern UPC: 897821001978 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 3
Product Name: Two Lights Outdoor Lantern
UPC: 897821001978
Category: Lantern
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430787
Product Name 9098-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details