Capital Lighting, Inc. 9005-06 Exterior -Hanging 430755

Description
PRODUCT DETAILS / SPECS Width/Dia: 105.00 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Flemish Weight: 69 Product Name: Six Lights Large Island Indoor/Outdoor UPC: 689716500440 Category: Island Shipped Via: Ups Safety Listing: Indoor/Outdoor Chain: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 105.00 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Flemish Weight: 69 Product Name: Six Lights Large Island Indoor/Outdoor UPC: 689716500440 Category: Island Shipped Via: Ups Safety Listing: Indoor/Outdoor Chain: 6`

Suppliers

Company
Product
Description
Supplier Links
9005-06 Exterior -Hanging - 430755 - Capital Lighting, Inc.
Columbus, OH, USA
9005-06 Exterior -Hanging
430755
9005-06 Exterior -Hanging 430755
PRODUCT DETAILS / SPECS Width/Dia: 105.00 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Flemish Weight: 69 Product Name: Six Lights Large Island Indoor/Outdoor UPC: 689716500440 Category: Island Shipped Via: Ups Safety Listing: Indoor/Outdoor Chain: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 105.00
Height: 21.25
Length 21.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Flemish
Weight: 69
Product Name: Six Lights Large Island Indoor/Outdoor
UPC: 689716500440
Category: Island
Shipped Via: Ups
Safety Listing: Indoor/Outdoor
Chain: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430755
Product Name 9005-06 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details