PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 21.91
Bulb
Finish: Weathered Iron
Weight: 52.91
Product Name: 66`` Ceiling Fan
UPC: 026586963959
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.3 Dia
Wire: 6.5`
Motor size: 212X35
Motor housing: 15.89
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 66
Electricity Use: 76
Speeds: 3 speed RPM: Low - 54/High - 113
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6961
Airflow Efficienty: 92
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 430697 |
| Product Name | 5GL66WI Fans-Ceiling Fans |