Capital Lighting, Inc. 3498BA/PS07 Island/Pool Table-3 Light Bar 430587

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bark Product Name: Three Light Island Light Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bark Product Name: Three Light Island Light Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3498BA/PS07 Island/Pool Table-3 Light Bar - 430587 - Capital Lighting, Inc.
Columbus, OH, USA
3498BA/PS07 Island/Pool Table-3 Light Bar
430587
3498BA/PS07 Island/Pool Table-3 Light Bar 430587
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bark Product Name: Three Light Island Light Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Bark
Product Name: Three Light Island Light
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430587
Product Name 3498BA/PS07 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details