Capital Lighting, Inc. 3523BA/1255 Bathroom Fixtures-Three Lights 430583

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
3523BA/1255 Bathroom Fixtures-Three Lights - 430583 - Capital Lighting, Inc.
Columbus, OH, USA
3523BA/1255 Bathroom Fixtures-Three Lights
430583
3523BA/1255 Bathroom Fixtures-Three Lights 430583
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bark
Product Name: Three Light Bathroom Lights
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430583
Product Name 3523BA/1255 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details