Capital Lighting, Inc. 3234TC/1479/TWIST Large Chandeliers-Glass Shade 430553

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Toscana Weight: 80 Product Name: 15 Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Toscana Weight: 80 Product Name: 15 Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3234TC/1479/TWIST Large Chandeliers-Glass Shade - 430553 - Capital Lighting, Inc.
Columbus, OH, USA
3234TC/1479/TWIST Large Chandeliers-Glass Shade
430553
3234TC/1479/TWIST Large Chandeliers-Glass Shade 430553
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Toscana Weight: 80 Product Name: 15 Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 54.00
Bulb
Type: Medium
Qty: 15
Wattage: 100
Finish: Toscana
Weight: 80
Product Name: 15 Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430553
Product Name 3234TC/1479/TWIST Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details