Capital Lighting, Inc. 3032PD/1255 Sconces-Single Glass 430532

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Wall Bracket Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Wall Bracket Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
3032PD/1255 Sconces-Single Glass - 430532 - Capital Lighting, Inc.
Columbus, OH, USA
3032PD/1255 Sconces-Single Glass
430532
3032PD/1255 Sconces-Single Glass 430532
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Wall Bracket Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Weight: 6
Product Name: One Light Wall Bracket
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430532
Product Name 3032PD/1255 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details