Capital Lighting, Inc. 3181AC/CALC Mid. Chandeliers-Pillar Candle 430526

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
3181AC/CALC Mid. Chandeliers-Pillar Candle - 430526 - Capital Lighting, Inc.
Columbus, OH, USA
3181AC/CALC Mid. Chandeliers-Pillar Candle
430526
3181AC/CALC Mid. Chandeliers-Pillar Candle 430526
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Chandelier Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Chandelier
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430526
Product Name 3181AC/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details