Capital Lighting, Inc. 3044PD/CALC Bathroom Fixtures-Four Lights 430516

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ponderosa Weight: 15 Product Name: Four Light Bathroom Lights Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ponderosa Weight: 15 Product Name: Four Light Bathroom Lights Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
3044PD/CALC Bathroom Fixtures-Four Lights - 430516 - Capital Lighting, Inc.
Columbus, OH, USA
3044PD/CALC Bathroom Fixtures-Four Lights
430516
3044PD/CALC Bathroom Fixtures-Four Lights 430516
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ponderosa Weight: 15 Product Name: Four Light Bathroom Lights Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ponderosa
Weight: 15
Product Name: Four Light Bathroom Lights
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430516
Product Name 3044PD/CALC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details